Status: | Active |
---|---|
Series: | SY58600U |
RoHS: | Compliant |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.83
|
398
in stock
|
Buy Now | |
Microchip Technology
from US$4.64
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$5.23
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
398
in stock
|
Buy Now | |
element14
from US$5.61
|
398
in stock
|
Buy Now | |
Avnet America
from US$6.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC-to >10.7Gbps data rate throughput |
DC-to >7GHz clock fMAX |
<220ps in-to-out tpd |
tr / tf <60ps |
<1psRMS random jitter |
<10psPP deterministic jitter |
<10psPP total jitter (clock) |
Minimum input swing 200mV (|IN–/IN|) |
Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled inputs (CML, PECL, LVDS) |
Internal 50O output source termination |
Typical 400mV CML output swing |
Power supply 2.5V ±5% or 3.3V ±10% |
-40°C to 85°C industrial temperature range |
Available in an ultra-small (2mm x 2mm) 8-pin MLF®package |
Product Type | Driver/Receiver |
---|---|
Description | Line Driver/Receiver |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3V |
Max Freq (GHz) | 10.7 |
Max Data (Gbps) | 7 |
Max Prop Delay (ps) | 220 |
Icc (mA) | 65 |
Power Supply | 0 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | Single |
Output Type | CML |
Number Of Outputs | 0 |
Pins | Packaging | 8 | VDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
SY58600U Data Sheet |
User Guides |
---|
SY58600U/601U/602U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0109 |
Shipping Weight (kg) | 0.339227 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
Ultra-small, ultra-Low jitter CML Buffer | Microchip Technology |
SY58600U Series 7 GHz/10.7 Gbps Differential CML Line Driver/Receiver-MLF-8 | Future Electronics |
Diff Line Driver/Receiver, 85Deg C | Newark Electronics |
DIFF LINE DRIVER/RECEIVER, 85DEG C | element14 |
Buffer/Line Driver 1-CH Non-Inv ECL 8-Pin MLF T/R | Avnet America |
Where can I find additional details, specifications and documents for a SY58600UMG-TR?
Additional datasheets, footprints and schematics for SY58600UMG-TR are listed on our Part Details page. You can also find images and similar parts to SY58600UMG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58600UMG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58600UMG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58600UMG-TR fall under?
The SY58600UMG-TR is listed under Semiconductors - ICs > Drivers & Interfaces > Differential Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SY58600UMG-TR when available in the Differential Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58600UMG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SY58600UMG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58600UMG-TR have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SY58600UMG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58600UMG-TR often in real-time on the comparison pages.
What if I can't find stock of SY58600UMG-TR?
You can fill out our help required form which you can use to request a quote for SY58600UMG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.