Differential Line Drivers
Parts from Differential Line Drivers Category

AMP DUAL DIFF LINE RECEIVER, 2134; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019); Amplifier Case Style:SOIC; Amplifier Type:Differential Receiver; Bandwidth:3.1MHz; Base RoHS Compliant: Yes

LVDS DRIVER, SMD, 65LVDS1, SOT-23-5,REEL; IC Interface Type:-; No. of Drivers:1Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:Line; Driver Case Style:SOT-23; ESD HBM:9kV; RoHS Compliant: Yes

LVDS DRIVER QUAD, SMD, 65LVDS047; IC Interface Type:-; No. of Drivers:4Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:400Mbps; Device Type:Differential Line Driver; Driver Case RoHS Compliant: Yes

LVDS RECEIVER QUAD, SMD, 65LVDS048; IC Interface Type:-; No. of Drivers:-; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:400Mbps; Device Type:Differential Line Receiver; Driver Case RoHS Compliant: Yes

LVDS DRIVER, SMD, 65LVDS1, SOIC8; IC Interface Type:-; No. of Drivers:1Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:630Mbps; Device Type:Differential Line Driver; Driver Case RoHS Compliant: Yes

IC, LVDS LINE DRIVER, OCTAL; IC Interface Type:-; No. of Drivers:8Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:LVDS; Driver Case Style:TSSOP; ESD HBM:15kV; Line, Bus Drive, RoHS Compliant: Yes

DIFF LINE DRIVER, 400MBPS, VSSOP-8; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Device Type:Differential Line Driver; Driver Case Style:VSSOP; ESD HBM:8kV; No. of RoHS Compliant: Yes
DIFFERENTIAL LINE DRIVER/RECEIVER SIGNAL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, QUAD LINE DVR M-LVDS 16-TSSOP; IC Interface Type:LVDS; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

DIFF LINE DRIV/RCVR, DUAL, SOIC-16; IC Interface Type:RS422; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DIFF LINE DRIVER, SMD, 6012, HSOP20; IC Interface Type:ADSL; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:6012; Device Type:Line; Line, Bus Drive, Receive, Transceiver RoHS Compliant: Yes

DIFF LINE DRIVER, 6022, HTSSOP14; IC Interface Type:ADSL, HDSL, VDSL; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019); Base Number:6022; Device Type:Line; Line, Bus Drive, Receive, RoHS Compliant: Yes

IC, QUAD DIFF LINE DRIVER 16-DIP; IC Interface Type:RS485; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:75; Device Type:Differential Line Driver; Driver Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes


IC, RS232 3V-5.5V DRVR 28-TSSOP; IC Interface Type:RS232; No. of Drivers:3Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:3243; Device Type:Line; No. of Pins:28Pins; Operating Temperature Max:85°C; Operating RoHS Compliant: Yes

LVDS RECEIVER DUAL, SMD, 65LVDS9637; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Data Rate:150Mbps; Device Type:Differential Line Receiver; Driver RoHS Compliant: Yes

LVDS DRIVER DUAL, SMD, 65LVDS9638; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Base Number:65; Device Type:Line; Driver Case Style:SOIC; ESD HBM:8kV; No. of RoHS Compliant: Yes

IC, DIFF RECEIVR QUAD HS 16-TSSOP; IC Interface Type:LVDS; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

QUAD DIFF LINE RCVR 16-SOIC RS485; IC Interface Type:RS422, RS423, RS485; No. of Drivers:4Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base Number:65175; No. of Pins:16Pins; Operating Temperature Max:85°C; Operating RoHS Compliant: Yes

LINE DRIVER, 5V, QFN-28; IC Interface Type:Parallel; No. of Drivers:3Drivers; Product Range:-; MSL:-; Device Type:Line Driver; No. of Channels:3Channels; No. of Pins:28Pins; Supply Voltage Max:5V RoHS Compliant: Yes