Status: | Active |
---|---|
Series: | SY58040U |
RoHS: | Compliant |
Prices starting from US$15.29
Provides crosspoint switching between any input pair to any output pair |
DC to >5Gbps throughput |
<350ps propagation delay |
<60ps tr/tf times |
<25ps skew (output-to-output) |
Unique, patent-pending, channel-to-channel isolation design provides superior crosstalk performance |
<1psRMS random jitter |
<10psPP deterministic jitter |
<10psPP total jitter (clock) |
<0.7psRMS crosstalk-induced jitter |
Unique, patent-pending, 50O input termination extended CMVR, and VT pin accepts DC- and ACcoupled differential inputs |
400mV CML output swing |
50O source terminated outputs minimize round-trip reflections |
Power supply 2.5V ±5% or 3.3V ±10% |
-40°C to +85°C temperature range |
Available in 44-pin (7mm x 7mm) MLF® package |
Pb-Free green package |
Product Type | Crosspoint Switches |
---|---|
Description | 4x4 Crosspoint Switch 5 Gpps |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3 |
Max Data (Gbps) | 5 |
Max Prop Delay (ps) | 350 |
Icc (mA) | 225 |
Max Within Device Skew (ps) | 25 |
OE | False |
RPE | False |
FSI | False |
Input Mux | True |
Input EQ | False |
Output Type | CML |
Output Voltage | 2.5/3.3V |
Pins | Packaging | 44 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
Data Sheets |
---|
SY58040U Data Sheet |
User Guides |
---|
SY58040U Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1276 |
Shipping Weight (kg) | 0.722685 |
Lead Count | 44 |
Package Type | VQFN |
Package Width or Size | 7x7x0.9mm |
Soldering Composition | Matte Tin |
SY58040U Series 3 GHz / 5 Gbps Ultra Precision 4 x 4 CML Switch - MLF-44 | Future Electronics |
5Gbps 4x4 CML Crosspoint Switch | Microchip Technology |
Crosspoint Switch, Ac/Dc Coupled, Qfn-44 | Newark Electronics |
Digital Crosspoint Single 4x4 5Gbps 44-Pin QFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a SY58040UMY?
Additional datasheets, footprints and schematics for SY58040UMY are listed on our Part Details page. You can also find images and similar parts to SY58040UMY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58040UMY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58040UMY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58040UMY fall under?
The SY58040UMY is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to SY58040UMY when available in the Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58040UMY you can contact the distributor directly for product support, shipping queries etc.
Is the SY58040UMY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58040UMY have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SY58040UMY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58040UMY often in real-time on the comparison pages.
What if I can't find stock of SY58040UMY?
You can fill out our help required form which you can use to request a quote for SY58040UMY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.