Crosspoint Switches
Parts from Crosspoint Switches Category
CROSSPOINT SWITCH, DIGITAL, TSSOP-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / LVDS; Control Interface:Serial; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:TSSOP; No. of RoHS Compliant: Yes
SWITCH, CROSSPOINT 16X16, SMD, 75019; Crosspoint Switch Type:Analogue; Input / Output Configuration:-; Control Interface:Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:44Pins; Operating RoHS Compliant: Yes
DIGITAL CROSS POINT SWITCH, 4X4, WQFN-40; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / LVDS; Control Interface:SMBus; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:WQFN; No. of RoHS Compliant: Yes
DIFFERENTIAL CROSS POINT SW, 2X2, QFN-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVCMOS, LVDS, LVPECL, LVTTL / CML; Control Interface:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Product Range:- RoHS Compliant: Yes
CROSSPOINT SW, AUDIO/VIDEO, SSOP-28; Crosspoint Switch Type:Audio / Video; Input / Output Configuration:-; Control Interface:SPI; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes
CROSS POINT ANALOGUE SW, -40 TO 85DEGC ROHS COMPLIANT: YES
CROSS POINT SW, DIGITAL, XFBGA-28; Crosspoint Switch Type:Digital; Input / Output Configuration:CMOS; Control Interface:-; Supply Voltage Min:2.7V; Supply Voltage Max:3.5V; Digital IC Case:XFBGA; No. of Pins:28Pins; Operating RoHS Compliant: Yes
CROSS POINT SW, ANALOGUE, XQFN-24; Crosspoint Switch Type:Analogue; Input / Output Configuration:-; Control Interface:-; Supply Voltage Min:2.65V; Supply Voltage Max:4.3V; Digital IC Case:XQFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes
VIDEO SWITCH MATRIX, 12 X 9, 28TSSOP; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Digital IC Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes
CROSSPOINT SWITCH, DIGITAL, MLF-16; Crosspoint Switch Type:Digital; Input / Output Configuration:CML, LVPECL, LVDS / CML; Control Interface:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Digital IC Case:MLF; Product Range:- RoHS Compliant: Yes
CROSSPOINT SWITCH, AC/DC COUPLED, QFN-44; Crosspoint Switch Type:Interface; Input / Output Configuration:CML, CMOS / LVTTL; Control Interface:AC/DC Coupled; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Digital IC Case:QFN RoHS Compliant: Yes
CROSSPOINT SW, 2X2, TQFN-24; Crosspoint Switch Type:Interface; Input / Output Configuration:CML / CML; Control Interface:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:TQFN; No. of Pins:24Pins; Operating RoHS Compliant: Yes
VIDEO CROSS POINT SWITCH, 4X4, WSOIC-24; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:Parallel, Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:WSOIC; No. of Pins:24Pins RoHS Compliant: Yes
VIDEO CROSS POINT SWITCH, 8X4, SSOP-36; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:Parallel, Serial; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:SSOP; No. of Pins:36Pins RoHS Compliant: Yes
CROSS POINT SWITCH, 3X2, SSOP-36; Crosspoint Switch Type:Audio / Video; Input / Output Configuration:-; Control Interface:SPI; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SSOP; No. of Pins:36Pins RoHS Compliant: Yes
CROSS POINT SWITCH, 4X2, SSOP-28; Crosspoint Switch Type:Audio / Video; Input / Output Configuration:-; Control Interface:2 Wire, I2C; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SSOP; No. of Pins:28Pins RoHS Compliant: Yes
CROSSPOINT SW, USB2.0, TDFN-14; Crosspoint Switch Type:Interface; Input / Output Configuration:CMOS; Control Interface:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:TDFN; No. of Pins:14Pins; Operating RoHS Compliant: Yes