Status: | Active |
---|---|
Series: | SY58017U |
RoHS: | Compliant |
Prices starting from US$7.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.46
|
524
in stock
|
Buy Now | |
Microchip Technology
from US$8.12
|
39,982
in stock
|
Buy Now | |
Newark Electronics
from US$8.84
|
524
in stock
|
Buy Now | |
element14
from US$8.92
|
524
in stock
|
Buy Now | |
Future Electronics
from US$9.04
|
200
in stock
|
Buy Now | |
Avnet America
from US$8.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC to >10.7Gbps data throughput |
DC to >7GHz fMAX (clock) |
<240ps propagation delay |
<60ps tr/ tf times |
Ultra-low crosstalk-induced jitter: <0.7psRMS |
<1psRMS random jitter |
<10psPP deterministic jitter |
<10psPP total jitter (clock) |
Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (CML, PECL, LVDS) |
Internal 50O output source termination |
Typical 400mV CML output swing (RL = 50O) |
Power supply 2.5V ±5% or 3.3V ±10% |
-40°C to +85°C temperature range |
Available in 16-pin (3mm x 3mm) MLF® package |
Product Type | Multiplexers |
---|---|
Description | 2:01 |
Input | ANY |
Output | CML |
Supply Voltage | 2.5/3.3V |
Max Freq (GHz) | 7 |
Max Data (Gbps) | 10.7 |
Max Prop Delay (ps) | 240 |
Icc (mA) | 55 |
Max Within Device Skew (ps) | 15 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Channels | Single |
Output Type | CML |
Output Voltage | 2.5/3.3V |
Pins | Packaging | 16 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
SY58017U Data Sheet |
User Guides |
---|
SY58017U/18U/19U Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0213 |
Shipping Weight (kg) | 0.05 |
Lead Count | 16 |
Package Type | VQFN |
Package Width or Size | 3x3x1.00mm |
Soldering Composition | NiPdAu |
Ultra High Speed 2:1 CML Multiplexer | Microchip Technology |
Mux, Single, 2-Ch, Mlf-16 | Newark Electronics |
MUX, SINGLE, 2-CH, MLF-16 | element14 |
SY58017U Series 7 GHz/10.7 Gbps Ultra Precision Differential CML 2:1 MUX-MLF-16 | Future Electronics |
Multiplexer 1 x 2:1 TTL/CMOS 2-IN 16-Pin MLF Tube | Avnet America |
Where can I find additional details, specifications and documents for a SY58017UMG?
Additional datasheets, footprints and schematics for SY58017UMG are listed on our Part Details page. You can also find images and similar parts to SY58017UMG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY58017UMG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY58017UMG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY58017UMG fall under?
The SY58017UMG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY58017UMG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY58017UMG you can contact the distributor directly for product support, shipping queries etc.
Is the SY58017UMG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY58017UMG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SY58017UMG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY58017UMG often in real-time on the comparison pages.
What if I can't find stock of SY58017UMG?
You can fill out our help required form which you can use to request a quote for SY58017UMG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.