Status: | Active |
---|---|
Series: | SY100EL32V |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.26
|
16,150
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
230
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3V and 5V power supply options510ps propagation delay3.0GHz toggle frequencyHigh bandwidth output transistionsInternal 75KO input pull-down resistorsAvailable in 8-pin SOIC package |
3.3V and 5V power supply options510ps propagation delay3.0GHz toggle frequencyHigh bandwidth output transistionsInternal 75KO input pull-down resistorsAvailable in 8-pin SOIC package |
3.3V and 5V power supply options |
510ps propagation delay |
3.0GHz toggle frequency |
High bandwidth output transistions |
Internal 75KO input pull-down resistors |
Available in 8-pin SOIC package |
Product Type | Divider |
---|---|
Description | 5V/3.3V ÷2 Divider |
Input | LVPECL |
Supply Voltage | 3.3/5 |
Max Freq (GHz) | 0 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 630 |
Icc (mA) | 0 |
Power Supply | 0 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Output Type | LVPECL |
Number Of Outputs | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (95) |
Data Sheets |
---|
SY100EL32V |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
5V/3.3V /2 Divider | Microchip Technology |
Clock Divider 1-IN 8-Pin SOIC | Avnet America |
SY100EL32V Series 5 / 3.3 V 3 GHz Surface Mount Integrated ≈2 Divider - SOIC-8 | Future Electronics |
5V/3.3V /2 Divider 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip SY100EL32VZG | Newark Electronics |
DIVIDER BY 2 PECL, 100EL32, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a SY100EL32VZG?
Additional datasheets, footprints and schematics for SY100EL32VZG are listed on our Part Details page. You can also find images and similar parts to SY100EL32VZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EL32VZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EL32VZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EL32VZG fall under?
The SY100EL32VZG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EL32VZG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EL32VZG you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EL32VZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EL32VZG have stock available?
Authorised distributors including Microchip Technology, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for SY100EL32VZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EL32VZG often in real-time on the comparison pages.
What if I can't find stock of SY100EL32VZG?
You can fill out our help required form which you can use to request a quote for SY100EL32VZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.