Status: | Active |
---|---|
Series: | SY100EL16V |
RoHS: | Compliant |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
1,078
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
1,078
in stock
|
Buy Now | |
element14
from US$2.88
|
1,078
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
Microchip Technology
from US$2.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3.3V and 5V power supply options |
250ps propagation delay |
High bandwidth output transitions |
Internal 75KO input pull-down resistors |
Available in 8-pin (3mm x 3mm) MSOP and SOIC package |
Product Type | Drivers and Receivers |
---|---|
Input | ECL/PECL |
Output | ECL/PECL |
Supply Voltage | 3.3/5V |
Max Freq (GHz) | 0 |
Max Data (Gbps) | 0 |
Max Prop Delay (ps) | 425 |
Icc (mA) | 26 |
Power Supply | 0 |
OE | False |
RPE | False |
FSI | False |
Input Mux | False |
Input EQ | False |
Delay Resolution ps/step | 0 |
Channels | single |
Number Of Outputs | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
Differential Receiver, Dual, 5V, Soic-8 | Newark Electronics |
DIFFERENTIAL RECEIVER, DUAL, 5V, SOIC-8 | element14 |
SY100EL16V Series 5 /3.3 V Surface Mount Differential Receiver - SOIC-8 | Future Electronics |
Buffer/Line Driver 1-CH Non-Inv Bipolar 8-Pin SOIC T/R | Avnet America |
5V/3.3V Differential Receiver | Microchip Technology |
Where can I find additional details, specifications and documents for a SY100EL16VZG-TR?
Additional datasheets, footprints and schematics for SY100EL16VZG-TR are listed on our Part Details page. You can also find images and similar parts to SY100EL16VZG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SY100EL16VZG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SY100EL16VZG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SY100EL16VZG-TR fall under?
The SY100EL16VZG-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SY100EL16VZG-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SY100EL16VZG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SY100EL16VZG-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for SY100EL16VZG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SY100EL16VZG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SY100EL16VZG-TR often in real-time on the comparison pages.
What if I can't find stock of SY100EL16VZG-TR?
You can fill out our help required form which you can use to request a quote for SY100EL16VZG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.