SX1257IWLTRT RF by Semtech Corporation

LOW POWER DIGITAL I AND Q RF MULTI-PHY MODE ANALOG FRONT END

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.50

Distributor Stock
Logo for Farnell
Farnell
from US$9.68
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.79
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$7.88
-
Buy Now
Logo for element14
element14
from US$8.83
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$7.50
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Low Power Digital I And Q Rf Multi-Phy Mode Analog Front End Rohs Compliant: Yes |Semtech SX1257IWLTRT | Newark Electronics
SX1257 Series 3.6 V 8 dBm 1020 MHz Multi-PHY Mode Transceiver - MLPQW-32 | Future Electronics
RF FRONT-END TRANSCEIVER | Symmetry Electronics
LORA | Richardson RFPD
Transceiver FSK/OFDM/QPSK 2.7 to 3.6V 862 to 960MHz 32-Pin MLPQ-W EP T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SX1257IWLTRT?

Additional datasheets, footprints and schematics for SX1257IWLTRT are listed on our Part Details page. You can also find images and similar parts to SX1257IWLTRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SX1257IWLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX1257IWLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SX1257IWLTRT fall under?

The SX1257IWLTRT is listed under Semiconductors - ICs > RF > RF Transceivers - Sub 2.4GHz ISM Band.

Can I view similar or alternative parts?

You can view similar parts to SX1257IWLTRT when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SX1257IWLTRT you can contact the distributor directly for product support, shipping queries etc.

Is the SX1257IWLTRT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SX1257IWLTRT have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for SX1257IWLTRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SX1257IWLTRT often in real-time on the comparison pages.

What if I can't find stock of SX1257IWLTRT?

You can fill out our help required form which you can use to request a quote for SX1257IWLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay