Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Min | 418MHz |
---|---|
Frequency Max | 868MHz |
RF / IF Modulation | FSK, OOK |
Data Rate | 100Kbps |
Transmitting Current | 16.5mA |
RF IC Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.7V |
RoHS Compliant | Yes |
Gpss Wl Sku App1 | Newark Electronics |
Where can I find additional details, specifications and documents for a SX1240ISTRT?
Additional datasheets, footprints and schematics for SX1240ISTRT are listed on our Part Details page. You can also find images and similar parts to SX1240ISTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX1240ISTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX1240ISTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX1240ISTRT fall under?
The SX1240ISTRT is listed under Semiconductors - ICs > RF > RF Transmitters - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to SX1240ISTRT when available in the RF Transmitters - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX1240ISTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SX1240ISTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SX1240ISTRT have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SX1240ISTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX1240ISTRT often in real-time on the comparison pages.
What if I can't find stock of SX1240ISTRT?
You can fill out our help required form which you can use to request a quote for SX1240ISTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.