Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.30
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
2,700
in stock
|
Buy Now | |
element14
from US$2.76
|
2,700
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Symmetry Electronics
from US$2.26
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Integrated Rf Transceiver Rohs Compliant: Yes |Semtech SX1231HIMLTRT | Newark Electronics |
INTEGRATED RF TRANSCEIVER 23AH8945 | element14 |
SX1231 VARIANT FOR 20DBM POWER | Future Electronics |
LORA | Richardson RFPD |
RF Transceiver Module FSK/GFSK/GMSK/MSK/OOK 2.5V/3.3V 24-Pin QFN EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SX1231HIMLTRT?
Additional datasheets, footprints and schematics for SX1231HIMLTRT are listed on our Part Details page. You can also find images and similar parts to SX1231HIMLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SX1231HIMLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SX1231HIMLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SX1231HIMLTRT fall under?
The SX1231HIMLTRT is listed under Semiconductors - ICs > RF > RF Transceivers - Sub 2.4GHz ISM Band.
Can I view similar or alternative parts?
You can view similar parts to SX1231HIMLTRT when available in the RF Transceivers - Sub 2.4GHz ISM Band range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SX1231HIMLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SX1231HIMLTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SX1231HIMLTRT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Symmetry Electronics have stock available or on a lead time for SX1231HIMLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SX1231HIMLTRT often in real-time on the comparison pages.
What if I can't find stock of SX1231HIMLTRT?
You can fill out our help required form which you can use to request a quote for SX1231HIMLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.