Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 2.74 x 1.52 x 0.93 |
---|---|
Dimensions LxWxH (mm) | 69.6 x 38.5 x 23.5 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 2 |
Output Voltage (Vdc) | 5 |
Package Type | Wall Plug |
Power (W) | 10 |
Region | Europe |
Safety Approvals | CE, GS |
Safety Standards | 60950-1 |
Series Power (W) | 10 |
Special Features | CoC Tier 2 Compliant, DoE Level VI Efficiency, LPS Rated |
Adapter, Ac-Dc, 5V, 2A Rohs Compliant: Yes |Cui SWI10-5-E-I38 | Newark Electronics |
ADAPTER, AC-DC, 5V, 2A | element14 |
Wall Mount AC Adapters 10W 5V 2A Level VI EU plug USB inlet | Sager |
Where can I find additional details, specifications and documents for a SWI10-5-E-I38?
Additional datasheets, footprints and schematics for SWI10-5-E-I38 are listed on our Part Details page. You can also find images and similar parts to SWI10-5-E-I38 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SWI10-5-E-I38 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SWI10-5-E-I38 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SWI10-5-E-I38 fall under?
The SWI10-5-E-I38 is listed under power > ac-dc-power-supplies > external > swi10-e-usb-series > swi10-5-e-i38.
Can I view similar or alternative parts?
You can view similar parts to SWI10-5-E-I38 when available in the swi10-5-e-i38 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SWI10-5-E-I38 you can contact the distributor directly for product support, shipping queries etc.
Is the SWI10-5-E-I38 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SWI10-5-E-I38 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for SWI10-5-E-I38.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SWI10-5-E-I38 often in real-time on the comparison pages.
What if I can't find stock of SWI10-5-E-I38?
You can fill out our help required form which you can use to request a quote for SWI10-5-E-I38 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.