Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.31
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$5.85
|
1,958
in stock
|
Buy Now | |
element14
from US$9.34
|
1,887
in stock
|
Buy Now | |
Farnell
from US$5.92
|
1,887
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.81
|
105
in stock
|
Buy Now | |
Distrelec
from US$5.29
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$8.57
|
70
in stock
|
Buy Now | |
Conrad
from US$10.26
|
66
in stock
|
Buy Now | |
RS Americas
from US$7.21
|
32
in stock
|
Buy Now | |
Toby Electronics
from US$5.36
|
-
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Connector, Din Audio, Plug, 8 Way | Newark Electronics |
PLUG, DIN, STRAIGHT, 8WAY | element14 |
DIN,Cable,plug,8way,straight,SV81 | RS |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg Connect GmbH Cable Connector, SV 8-pin, 5A, 32V, 8 Poles, Plug | Distrelec |
Lumberg SV 81 8 Pin Male DIN Plug IEC 60130-9 Straight Cable Mount | Rapid Electronics |
Lumberg-Products works in various everyday devices used in daily life for safe and secure electric connections. This circular connector with screw cap is for secure connection despite easy mounting. Suitable for Signal- and load currents max 5 A. compatible according to IEC 60130-9. | Conrad |
Conn Electrical Cbl Plug Pin Cont 8 Cond 8 Poles Solder 60V 5A 4-6mm Cord Dia. | Lumberg SV 81 | RS Americas |
Where can I find additional details, specifications and documents for a SV81?
Additional datasheets, footprints and schematics for SV81 are listed on our Part Details page. You can also find images and similar parts to SV81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV81 fall under?
The SV81 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV81 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV81 you can contact the distributor directly for product support, shipping queries etc.
Is the SV81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV81 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SV81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV81 often in real-time on the comparison pages.
What if I can't find stock of SV81?
You can fill out our help required form which you can use to request a quote for SV81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.