Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.97
|
1,045
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
447
in stock
|
Buy Now | |
element14
from US$6.80
|
424
in stock
|
Buy Now | |
Farnell
from US$5.73
|
424
in stock
|
Buy Now | |
RS Americas
from US$6.34
|
199
in stock
|
Buy Now | |
Conrad
from US$9.03
|
114
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.65
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$5.49
|
10
in stock
|
Buy Now | |
Rutronik
from US$5.94
|
-
|
Buy Now | |
Distrelec
from US$5.59
|
-
|
Buy Now | |
Toby Electronics
from US$5.15
|
-
|
Buy Now |
No. of Contacts | 7Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
DIN,Cable,plug,7way,straight,SV70 | RS |
Connector, Din Audio, Plug, 7 Way | Newark Electronics |
PLUG, DIN, STRAIGHT, 7WAY | element14 |
Connector CuZn Nickeled (Velours Nickeled) Plug 7 IEC VDE Approved | Lumberg SV 70 | RS Americas |
Lumberg-Products works in various everyday devices used in daily life for safe and secure electric connections. This circular connector with screw cap is for secure connection despite easy mounting. Suitable for Signal- and load currents max 5 A. compatible according to IEC 60130-9. | Conrad |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg SV70 7 Pin Male DIN Plug IEC 60130-9 Straight Cable Mount | Rapid Electronics |
07P PLUG ST THREADED JOINT LONG | Rutronik |
Lumberg Connect GmbH Cable Connector, SV 7-pin, 5A, 160V, 7 Poles, Plug | Distrelec |
Where can I find additional details, specifications and documents for a SV70?
Additional datasheets, footprints and schematics for SV70 are listed on our Part Details page. You can also find images and similar parts to SV70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV70 fall under?
The SV70 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV70 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV70 you can contact the distributor directly for product support, shipping queries etc.
Is the SV70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV70 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SV70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV70 often in real-time on the comparison pages.
What if I can't find stock of SV70?
You can fill out our help required form which you can use to request a quote for SV70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.