Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.81
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$5.34
|
4,173
in stock
|
Buy Now | |
element14
from US$9.34
|
4,079
in stock
|
Buy Now | |
Farnell
from US$5.33
|
4,079
in stock
|
Buy Now | |
RS Americas
from US$5.77
|
264
in stock
|
Buy Now | |
Distrelec
from US$5.23
|
146
in stock
|
Buy Now | |
Conrad
from US$8.52
|
82
in stock
|
Buy Now | |
Rutronik
from US$5.32
|
-
|
Buy Now | |
Toby Electronics
from US$4.68
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Connector, Din Audio, Plug, 5 Way | Newark Electronics |
PLUG, DIN, STRAIGHT, 5WAY | element14 |
Plug 5 0.34 sq. mm 4 to 6 mm 5 A 60 VAC PA GF -3 pF PC, SV Series | Lumberg SV 50 | RS Americas |
Lumberg Connect GmbH Cable Connector, SV 5-pin, 5A, 32V, 5 Poles, Plug | Distrelec |
DIN,Cable,plug,5way,straight,SV50 | RS |
Lumberg-Products works in various everyday devices used in daily life for safe and secure electric connections. This circular connector with screw cap is for secure connection despite easy mounting. Suitable for Signal- and load currents max 5 A. compatible according to IEC 60130-9. | Conrad |
05P PLUG ST THREADED JOINT LONG | Rutronik |
Where can I find additional details, specifications and documents for a SV50?
Additional datasheets, footprints and schematics for SV50 are listed on our Part Details page. You can also find images and similar parts to SV50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV50 fall under?
The SV50 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV50 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV50 you can contact the distributor directly for product support, shipping queries etc.
Is the SV50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for SV50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV50 often in real-time on the comparison pages.
What if I can't find stock of SV50?
You can fill out our help required form which you can use to request a quote for SV50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.