Status: | Unknown |
---|---|
Series: | SU9VD Series |
RoHS: | Unknown |
Prices starting from US$0.53
Inductance | 10µH |
---|---|
Rated Current | 700mA |
Product Range | SU9VD Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 700mA |
Common Mode Chokes/Filters 0.7amp 10uH | Rapid Electronics |
Common Mode Choke, 10Uh, 0.7A Rohs Compliant: Yes |Kemet SU9VD-07010 | Newark Electronics |
COMMON MODE CHOKE, 10UH, 0.7A | element14 |
Choke, Common Mode, 10 uH, 700 mA | Avnet America |
AC Line Filters, CMC 0.01mH,0.7A, 0.1ohm | KEMET SU9VD-07010 | RS Americas |
Where can I find additional details, specifications and documents for a SU9VD-07010?
Additional datasheets, footprints and schematics for SU9VD-07010 are listed on our Part Details page. You can also find images and similar parts to SU9VD-07010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU9VD-07010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU9VD-07010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU9VD-07010 fall under?
The SU9VD-07010 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU9VD-07010 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU9VD-07010 you can contact the distributor directly for product support, shipping queries etc.
Is the SU9VD-07010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU9VD-07010 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SU9VD-07010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU9VD-07010 often in real-time on the comparison pages.
What if I can't find stock of SU9VD-07010?
You can fill out our help required form which you can use to request a quote for SU9VD-07010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.