Status: | Unknown |
---|---|
Series: | SU9V-9H Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
2,020
in stock
|
Buy Now | |
element14
from US$1.12
|
1,398
in stock
|
Buy Now | |
Farnell
from US$0.89
|
1,398
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
130
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10mH |
---|---|
Rated Current | 100mA |
Product Range | SU9V-9H Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 100mA |
Common Mode Choke THT AC 0.1A 10mH | RS |
Common Mode Filter, 10000Uh, Thd | Newark Electronics |
Choke, Common Mode, 10 mH, 100 mA | Avnet America |
SU Thru Hole Common mode filter, -25to+80 degC, 100 mA, 8Ohm, 17 x 11 x 17mm | KEMET SU9V-01100 | RS Americas |
Status: | Unknown |
---|---|
Series: | SU9V Series |
RoHS: | Unknown |
Inductance | 10mH |
---|---|
Rated Current | 100mA |
Product Range | SU9V Series |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 100mA |
DC Current Rating | 100mA |
DC Resistance Max | 8ohm |
Frequency Max | 10MHz |
Frequency Min | 0.1MHz |
Inductance Measurement Frequency | 1kHz |
Inductance Min | 10mH |
Inductor Case Style | Through Hole |
Inductor Type | Common / Asymmetrical |
Insulation Resistance | 100Mohm |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Resonant Frequency | 10MHz |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | SU9V-9H Series |
RoHS: | Compliant |
Inductance | 10mH |
---|---|
Rated Current | 100mA |
Product Range | SU9V-9H Series |
Case Dimensions | 17mm x 11mm x 17mm |
DC Current Max | 100mA |
DC Current Rating | 100mA |
DC Resistance Max | 8ohm |
No. of Pins | 4 |
RoHS Compliant | Yes |
CHOKE, COMMON MODE, 2X10MH, 0.1A | element14 |
Where can I find additional details, specifications and documents for a SU9V-01100?
Additional datasheets, footprints and schematics for SU9V-01100 are listed on our Part Details page. You can also find images and similar parts to SU9V-01100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU9V-01100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU9V-01100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU9V-01100 fall under?
The SU9V-01100 is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SU9V-01100 when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU9V-01100 you can contact the distributor directly for product support, shipping queries etc.
Is the SU9V-01100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU9V-01100 have stock available?
Authorised distributors including RS, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for SU9V-01100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU9V-01100 often in real-time on the comparison pages.
What if I can't find stock of SU9V-01100?
You can fill out our help required form which you can use to request a quote for SU9V-01100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.