Status: | Unknown |
---|---|
Series: | MDmesh M5 Series |
RoHS: | Unknown |
Prices starting from US$10.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.99
|
12
in stock
|
Buy Now | |
Future Electronics
from US$11.37
|
173
in stock
|
Buy Now | |
element14
from US$12.40
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$15.22
|
-
|
Buy Now | |
Avnet America
from US$10.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 84A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 450W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M5 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
N-Channel 710 V 0.029 Ohm MDmeshÔ M5 Power MOSFET - TO-247-4 | Future Electronics |
MOSFET, N-CH, 650V, 84A, TO247-4 | element14 |
Trans MOSFET N-CH 710V 84A 4-Pin TO-247 Tube | Avnet Silica |
Mosfet, N-Ch, 650V, 84A, To247-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a STW88N65M5-4?
Additional datasheets, footprints and schematics for STW88N65M5-4 are listed on our Part Details page. You can also find images and similar parts to STW88N65M5-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW88N65M5-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW88N65M5-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW88N65M5-4 fall under?
The STW88N65M5-4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW88N65M5-4 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW88N65M5-4 you can contact the distributor directly for product support, shipping queries etc.
Is the STW88N65M5-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW88N65M5-4 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet Silica and Newark Electronics have stock available or on a lead time for STW88N65M5-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW88N65M5-4 often in real-time on the comparison pages.
What if I can't find stock of STW88N65M5-4?
You can fill out our help required form which you can use to request a quote for STW88N65M5-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.