Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
No stock
|
Buy Now | |
element14
from US$2.10
|
1,663
in stock
|
Buy Now | |
Farnell
from US$1.99
|
1,663
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Future Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.99
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.9A |
Drain Source Voltage Vds | 900V |
On Resistance Rds(on) | 1.56ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 5.8A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 900V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N CH, 900V, 5.8A, TO-247 | element14 |
MOSFET N-Channel 900V 5.8A TO247 | RS |
Mosfet, N Channel, 900V, 5.8A, To-247 | Newark Electronics |
N-Channel 900 V 2 Ohm Flange Mount SuperMESHÔ Power MOSFET - TO-247 | Future Electronics |
Trans MOSFET N-CH 900V 5.8A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STW7NK90Z?
Additional datasheets, footprints and schematics for STW7NK90Z are listed on our Part Details page. You can also find images and similar parts to STW7NK90Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW7NK90Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW7NK90Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW7NK90Z fall under?
The STW7NK90Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW7NK90Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW7NK90Z you can contact the distributor directly for product support, shipping queries etc.
Is the STW7NK90Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW7NK90Z have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for STW7NK90Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW7NK90Z often in real-time on the comparison pages.
What if I can't find stock of STW7NK90Z?
You can fill out our help required form which you can use to request a quote for STW7NK90Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.