Status: | Unknown |
---|---|
Series: | FDmesh II Plus Series |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
28
in stock
|
Buy Now | |
element14
from US$2.32
|
28
in stock
|
Buy Now | |
Avnet Silica
-
|
510
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.175ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | FDmesh II Plus Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, 600V, 18A, To-247 | Newark Electronics |
MOSFET, N-CH, 600V, 18A, TO-247 | element14 |
Trans MOSFET N-CH 650V 18A 3-Pin TO-247 Tube | Avnet Silica |
Single N-Channel 600 V 0.2 Ohm 29 nC 150 W Silicon Flange Mount Mosfet TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STW24N60DM2?
Additional datasheets, footprints and schematics for STW24N60DM2 are listed on our Part Details page. You can also find images and similar parts to STW24N60DM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW24N60DM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW24N60DM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW24N60DM2 fall under?
The STW24N60DM2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW24N60DM2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW24N60DM2 you can contact the distributor directly for product support, shipping queries etc.
Is the STW24N60DM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW24N60DM2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STW24N60DM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW24N60DM2 often in real-time on the comparison pages.
What if I can't find stock of STW24N60DM2?
You can fill out our help required form which you can use to request a quote for STW24N60DM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.