Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.23
|
No stock
|
Buy Now | |
Future Electronics
from US$3.11
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.32
|
33
in stock
|
Buy Now | |
Avnet Silica
-
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$3.85
|
-
|
Buy Now | |
Avnet America
from US$3.32
|
-
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 192W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 20A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 600 V 0.29 Ohm Flange Mount MDmesh Power MosFet - TO-247 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Power Mosfet, N Channel, 20 A, 600 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STW20NM60 | Newark Electronics |
MOSFET, N CH, 600V, 20A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STW20NM60?
Additional datasheets, footprints and schematics for STW20NM60 are listed on our Part Details page. You can also find images and similar parts to STW20NM60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW20NM60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW20NM60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW20NM60 fall under?
The STW20NM60 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW20NM60 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW20NM60 you can contact the distributor directly for product support, shipping queries etc.
Is the STW20NM60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW20NM60 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STW20NM60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW20NM60 often in real-time on the comparison pages.
What if I can't find stock of STW20NM60?
You can fill out our help required form which you can use to request a quote for STW20NM60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.