Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
49
in stock
|
Buy Now | |
Future Electronics
from US$3.16
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
49
in stock
|
Buy Now | |
element14
from US$3.62
|
49
in stock
|
Buy Now | |
Avnet Silica
-
|
450
in stock
|
Buy Now | |
Avnet America
from US$3.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 13A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.26ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 110W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Channel 650 V 0.285 Ohm Flange Mount Mdmesh II Power MosFet - TO-247 | Future Electronics |
Power Mosfet, N Channel, 13 A, 600 V, 0.26 Ohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STW18NM60N | Newark Electronics |
MOSFET, N CH, 600V, 13A, TO 247 | element14 |
Trans MOSFET N-CH 600V 13A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STW18NM60N?
Additional datasheets, footprints and schematics for STW18NM60N are listed on our Part Details page. You can also find images and similar parts to STW18NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW18NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW18NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW18NM60N fall under?
The STW18NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW18NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW18NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STW18NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW18NM60N have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STW18NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW18NM60N often in real-time on the comparison pages.
What if I can't find stock of STW18NM60N?
You can fill out our help required form which you can use to request a quote for STW18NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.