Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 950V |
On Resistance Rds(on) | 0.68ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 950V 10A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
N-Channel 950 V 0.85 Ohm Flange Mount SuperMESH3 Power MosFet - TO-247 | Future Electronics |
MOSFET, N CH, 950V, 10A, TO 247 | Farnell |
Mosfet, N Ch, 950V, 10A, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a STW13N95K3?
Additional datasheets, footprints and schematics for STW13N95K3 are listed on our Part Details page. You can also find images and similar parts to STW13N95K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW13N95K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW13N95K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW13N95K3 fall under?
The STW13N95K3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW13N95K3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW13N95K3 you can contact the distributor directly for product support, shipping queries etc.
Is the STW13N95K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW13N95K3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STW13N95K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW13N95K3 often in real-time on the comparison pages.
What if I can't find stock of STW13N95K3?
You can fill out our help required form which you can use to request a quote for STW13N95K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.