Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
478
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
180
in stock
|
Buy Now | |
Micros
from US$2.80
|
51
in stock
|
Buy Now | |
Avnet Silica
-
|
240
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
element14
from US$4.31
|
-
|
Buy Now | |
Schukat Electronic
from US$2.13
|
-
|
Buy Now | |
Farnell
from US$3.73
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.35ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 11A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET N-Channel 800V 11A TO247 | RS |
N-Channel 800 V 0.4 Ohm Flange Mount MDmesh Power MosFet - TO-247 | Future Electronics |
N-MOSFET 11A 800V 150W 0.4&ohm | Micros |
Trans MOSFET N-CH 800V 11A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
N-Ch 800V 11A 150W 0,4R TO247 | Schukat Electronic |
MOSFET, N CH, 800V, 11A, TO-247 | Farnell |
Hv Mosfet Mdmesh |Stmicroelectronics STW11NM80 | Newark Electronics |
Where can I find additional details, specifications and documents for a STW11NM80?
Additional datasheets, footprints and schematics for STW11NM80 are listed on our Part Details page. You can also find images and similar parts to STW11NM80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STW11NM80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STW11NM80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STW11NM80 fall under?
The STW11NM80 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STW11NM80 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STW11NM80 you can contact the distributor directly for product support, shipping queries etc.
Is the STW11NM80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STW11NM80 have stock available?
Authorised distributors including RS, Future Electronics, Micros, Avnet Silica and Avnet America have stock available or on a lead time for STW11NM80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STW11NM80 often in real-time on the comparison pages.
What if I can't find stock of STW11NM80?
You can fill out our help required form which you can use to request a quote for STW11NM80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.