Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Voltage DC Max | 5VDC |
Contact Current DC Max | 10mA |
RoHS Compliant | Yes |
Sip Switch, 2 Position, Spst, Slide | Newark Electronics |
Switch DIP SPST 2 Top Slide 10mA 5VDC PC Pins Through Hole Tube | Avnet America |
DIP Switches / SIP Switches 2 POS SIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a STV02?
Additional datasheets, footprints and schematics for STV02 are listed on our Part Details page. You can also find images and similar parts to STV02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STV02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STV02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STV02 fall under?
The STV02 is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to STV02 when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STV02 you can contact the distributor directly for product support, shipping queries etc.
Is the STV02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STV02 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for STV02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STV02 often in real-time on the comparison pages.
What if I can't find stock of STV02?
You can fill out our help required form which you can use to request a quote for STV02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.