Status: | Active |
---|---|
Series: | STUSB1602 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
No stock
|
Buy Now | |
Future Electronics
from US$1.37
|
8,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now | |
element14
from US$1.30
|
-
|
Buy Now | |
Farnell
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Type-Câ„¢ attach and cable orientation detection |
Power role support: source/sink/DRP |
Integrated power switch for VCONN supply: programmable current limit up to 600 mA overcurrent, overvoltage, and thermal protection undervoltage lockout |
programmable current limit up to 600 mA |
overcurrent, overvoltage, and thermal protection |
undervoltage lockout |
Integrated VBUS voltage monitoring |
Integrated VBUS and VCONN discharge path |
Integrated BMC transceiver |
VBUS switch gate driver |
Short-to-VBUS protection on CC |
Dual power supply (VSYS and/or VDD): VSYS = [3.0 V; 5.5 V] VDD = [4.1 V; 22 V] |
VSYS = [3.0 V; 5.5 V] |
VDD = [4.1 V; 22 V] |
Compliant with: USB Type-Câ„¢ rev 2.0 USB PD rev 3.0 |
USB Type-Câ„¢ rev 2.0 |
USB PD rev 3.0 |
Certified: Source: TID 1070031 Sink PPS: TID 5477 |
Source: TID 1070031 |
Sink PPS: TID 5477 |
Product Specifications |
---|
DB4104 The STUSB1602 software library for the STM32F072 |
DS11254 USB Type-Câ„¢ controller with TX/RX line driver and BMC |
Application Notes for related Tools & Software |
---|
AN5499 How to implement adaptive synchronous rectification in flyback converters using STM32 MCUs |
AN5164 STEVAL-USBPD45C 45 W USB Type-Câ„¢ Power Delivery adapter |
Presentations |
---|
STSW-STUSB010 Quick Start |
STSW-STUSB012 Quick Start |
STSW-STUSB014 Quick Start |
STSW-STUSB015 Quick Start |
Flyers |
---|
Power your device with USB PD! |
USB Type-Câ„¢ PD controllers Protect your devices from electrical hazards |
STUSB1602: 22 V 400 kb/s USB Type-CÔ Controller with TX/RX line Driver and BMC | Future Electronics |
USB Type-C Controller, USB 2.0/3.0, 4.1 V to 22 V, 24 Pins, QFN-EP | Avnet Silica |
STUSB1602AQTR, USB Controllers | RS |
Usb Type-C Controller, Qfn-24 | Newark Electronics |
USB TYPE-C CONTROLLER, QFN-24 | Farnell |
Where can I find additional details, specifications and documents for a STUSB1602AQTR?
Additional datasheets, footprints and schematics for STUSB1602AQTR are listed on our Part Details page. You can also find images and similar parts to STUSB1602AQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STUSB1602AQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STUSB1602AQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STUSB1602AQTR fall under?
The STUSB1602AQTR is listed under Interfaces and Transceivers > USB > USB Type-C and Power Delivery Controllers.
Can I view similar or alternative parts?
You can view similar parts to STUSB1602AQTR when available in the USB Type-C and Power Delivery Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STUSB1602AQTR you can contact the distributor directly for product support, shipping queries etc.
Is the STUSB1602AQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STUSB1602AQTR have stock available?
Authorised distributors including Future Electronics, Avnet Silica, RS, Newark Electronics and Avnet America have stock available or on a lead time for STUSB1602AQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STUSB1602AQTR often in real-time on the comparison pages.
What if I can't find stock of STUSB1602AQTR?
You can fill out our help required form which you can use to request a quote for STUSB1602AQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.