Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.84ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 45W |
Transistor Case Style | TO-251 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Trans MOSFET N-CH 600V 5A 3-Pin(3+Tab) IPAK Tube | EBV Elektronik |
MOSFET N-Channel 600V 5A IPAK | RS |
N-Channel 600 V 900 mO 14 nC Through Hole MDmeshÔ Power Mosfet - TO-251 | Future Electronics |
MOSFET, N CH, 600V, 5A, IPAK | Farnell |
Mosfet, N Ch, 600V, 5A, To-251 | Newark Electronics |
Where can I find additional details, specifications and documents for a STU7NM60N?
Additional datasheets, footprints and schematics for STU7NM60N are listed on our Part Details page. You can also find images and similar parts to STU7NM60N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STU7NM60N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STU7NM60N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STU7NM60N fall under?
The STU7NM60N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STU7NM60N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STU7NM60N you can contact the distributor directly for product support, shipping queries etc.
Is the STU7NM60N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STU7NM60N have stock available?
Authorised distributors including EBV Elektronik, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for STU7NM60N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STU7NM60N often in real-time on the comparison pages.
What if I can't find stock of STU7NM60N?
You can fill out our help required form which you can use to request a quote for STU7NM60N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.