Status: | Active |
---|---|
Series: | STTH8R06 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
No stock
|
Buy Now | |
Avnet America
from US$0.53
|
5,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
168
in stock
|
Buy Now | |
element14
from US$0.85
|
168
in stock
|
Buy Now | |
Farnell
from US$0.82
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
27
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,050
in stock
|
Buy Now | |
Avnet Silica
-
|
3,200
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Low thermal resistance |
Reduces switching losses |
Package insulation voltage: TO-220AC Ins: 2500 VRMSsine TO-220FPAC: 2000 VRMSsine |
TO-220AC Ins: 2500 VRMSsine |
TO-220FPAC: 2000 VRMSsine |
Product Specifications |
---|
DS2220 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Rectifier Diode, Single, 600 V, 8 A, 2.9 V, 45 Ns, 80 A Rohs Compliant: Yes |Stmicroelectronics STTH8R06DIRG | Newark Electronics |
DIODE, FAST, 8A, 600V, TO-220AC-2 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Ultrafast 8A 600V TO220 | RS |
STTH8R06 Series Turbo 2 8 A 2.9 V 45 ns Ultrafast Rectifier - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STTH8R06DIRG?
Additional datasheets, footprints and schematics for STTH8R06DIRG are listed on our Part Details page. You can also find images and similar parts to STTH8R06DIRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8R06DIRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8R06DIRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8R06DIRG fall under?
The STTH8R06DIRG is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast - low QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH8R06DIRG when available in the Ultrafast - low QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8R06DIRG you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8R06DIRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH8R06DIRG have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STTH8R06DIRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8R06DIRG often in real-time on the comparison pages.
What if I can't find stock of STTH8R06DIRG?
You can fill out our help required form which you can use to request a quote for STTH8R06DIRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.