Status: | Active |
---|---|
Series: | STTH8L06 |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
784
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
784
in stock
|
Buy Now | |
element14
from US$0.92
|
784
in stock
|
Buy Now | |
Avnet Silica
-
|
7,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Low thermal resistance |
Reduces switching and conduction losses |
Package insulation voltage: TO-220AC Ins: 2500 V rms TO-220FPAC: 2000 V DC |
TO-220AC Ins: 2500 V rms |
TO-220FPAC: 2000 V DC |
Product Specifications |
---|
DS2546 Turbo 2 ultrafast high voltage rectifier |
Design Notes & Tips |
---|
DN0041 Performance of a 350W-Power Factor corrector operating in Transition Mode with L6564 |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH8L06 Series 600 V 8 A 105 ns SMT Turbo 2 Ultrafast Rectifier -D2PAK | Future Electronics |
Rectifier Diode, Single, 600 V, 8 A, 1.3 V, 120 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STTH8L06G-TR | Newark Electronics |
DIODE, ULTRAFAST, 8A, 600V, D2PAK | element14 |
Diode Switching 600V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH8L06G-TR?
Additional datasheets, footprints and schematics for STTH8L06G-TR are listed on our Part Details page. You can also find images and similar parts to STTH8L06G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8L06G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8L06G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8L06G-TR fall under?
The STTH8L06G-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH8L06G-TR when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8L06G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8L06G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH8L06G-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH8L06G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8L06G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH8L06G-TR?
You can fill out our help required form which you can use to request a quote for STTH8L06G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.