Status: | Active |
---|---|
Series: | STTH8L06 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,415
in stock
|
Buy Now | |
element14
from US$0.64
|
1,415
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
148
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Low thermal resistance |
Reduces switching and conduction losses |
Package insulation voltage: TO-220AC Ins: 2500 V rms TO-220FPAC: 2000 V DC |
TO-220AC Ins: 2500 V rms |
TO-220FPAC: 2000 V DC |
Product Specifications |
---|
DS2546 Turbo 2 ultrafast high voltage rectifier |
Design Notes & Tips |
---|
DN0041 Performance of a 350W-Power Factor corrector operating in Transition Mode with L6564 |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Standard Power Diode, Single, 600 V, 8 A, 1.3 V, 120 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STTH8L06D | Newark Electronics |
Diode, Ultra-Fast 8A 600V | element14 |
DIODE, ULTRAFAST, 8A, 600V | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 600V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Turbo2 rectifier STTH8L06D 8A 600V | RS |
STTH8L06 Series 600 V 8 A 105 ns Turbo 2 Fast High Voltage Rectifier - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STTH8L06D?
Additional datasheets, footprints and schematics for STTH8L06D are listed on our Part Details page. You can also find images and similar parts to STTH8L06D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8L06D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8L06D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8L06D fall under?
The STTH8L06D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH8L06D when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8L06D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8L06D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH8L06D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for STTH8L06D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8L06D often in real-time on the comparison pages.
What if I can't find stock of STTH8L06D?
You can fill out our help required form which you can use to request a quote for STTH8L06D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.