Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
1,885
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
3,583
in stock
|
Buy Now | |
element14
from US$0.98
|
3,583
in stock
|
Buy Now | |
Farnell
from US$0.92
|
3,583
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2V |
Reverse Recovery Time trr Max | 100ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263 |
No. of Pins | 3 Pin, 3Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Standard Recovery |
Rectifier Diode, Single, 1.2 Kv, 8 A, 2 V, 80 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STTH812G-TR | Newark Electronics |
DIODE, ULTRAFAST, 8A, 1200V, D2PAK | element14 |
Diode Switching 1.2KV 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
STTH812G-TR,Diode,ultrafast 1.2KV 8A | RS |
STTH812 Series 8 A 1.25 V 100 ns Ultrafast Recovery Diode Surface Mount - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH812G-TR?
Additional datasheets, footprints and schematics for STTH812G-TR are listed on our Part Details page. You can also find images and similar parts to STTH812G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH812G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH812G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH812G-TR fall under?
The STTH812G-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STTH812G-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH812G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH812G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH812G-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for STTH812G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH812G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH812G-TR?
You can fill out our help required form which you can use to request a quote for STTH812G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.