Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
394
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$1.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FPAC |
No. of Pins | 2 Pin, 2Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 8A |
Current Ifsm | 80A |
Current Ir Max | 8µA |
Diode Type | Fast Recovery |
Forward Voltage | 1.25V |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Reverse Recovery Time trr Typ | 50ns |
Reverse Voltage Vr Max | 1.2kV |
Termination Type | Through Hole |
Diode: rectifying | Transfer Multisort Elektronik |
STTH812FP,Diode,ultrafast 1.2KV 8A TO220 | RS |
Diode Switching 1.2KV 8A 2-Pin(2+Tab) TO-220FPAC Tube | EBV Elektronik |
Repetitive Peak Reverse Voltage:1.2Kv | Newark Electronics |
STTH812 Series 8 A 1.25 V 100 ns Ultrafast Recovery Diode - TO-220FPAC | Future Electronics |
DIODE, ULTRAFAST, 8A, 1200V | Farnell |
Where can I find additional details, specifications and documents for a STTH812FP?
Additional datasheets, footprints and schematics for STTH812FP are listed on our Part Details page. You can also find images and similar parts to STTH812FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH812FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH812FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH812FP fall under?
The STTH812FP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH812FP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH812FP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH812FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH812FP have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for STTH812FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH812FP often in real-time on the comparison pages.
What if I can't find stock of STTH812FP?
You can fill out our help required form which you can use to request a quote for STTH812FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.