Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,027
in stock
|
Buy Now | |
element14
from US$0.70
|
1,027
in stock
|
Buy Now | |
Farnell
from US$0.68
|
1,027
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-262 |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
STMicroelectronics, STTH803G-TR | RS |
Rectifier, Single, 8A, 300V, To-262 | Newark Electronics |
RECTIFIER, SINGLE, 8A, 300V, TO-262 | element14 |
Diode Switching 300V 8A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
STTH803D Series 300 V 8 A High Frequency Secondary Rectifier - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH803G-TR?
Additional datasheets, footprints and schematics for STTH803G-TR are listed on our Part Details page. You can also find images and similar parts to STTH803G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH803G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH803G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH803G-TR fall under?
The STTH803G-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH803G-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH803G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH803G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH803G-TR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STTH803G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH803G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH803G-TR?
You can fill out our help required form which you can use to request a quote for STTH803G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.