Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
626
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
4,074
in stock
|
Buy Now | |
element14
from US$0.37
|
4,074
in stock
|
Buy Now | |
Farnell
from US$0.30
|
4,074
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,916
in stock
|
Buy Now | |
Avnet Silica
-
|
80,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 20ns |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-252 |
No. of Pins | 3 Pin, 3Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
Rectifier Diode, Single, 200 V, 2 A, 950 Mv, 20 Ns, 50 A Rohs Compliant: Yes |Stmicroelectronics STTH802CB-TR | Newark Electronics |
DIODE, ULTRAFAST, 8A, 200V, DPAK | element14 |
DIODE, ULTRAFAST, 8A, 200V, DPAK | Farnell |
STTH802 Series 0.95 V 4 A 20 ns Dual Ultrafast Diode Surface Mount - TO-252-3 | Future Electronics |
Diode Switching 200V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Diode: rectifying | Transfer Multisort Elektronik |
STTH802CB-TR,Diode,ultrafast 200V 2 x 4A | RS |
Where can I find additional details, specifications and documents for a STTH802CB-TR?
Additional datasheets, footprints and schematics for STTH802CB-TR are listed on our Part Details page. You can also find images and similar parts to STTH802CB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH802CB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH802CB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH802CB-TR fall under?
The STTH802CB-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STTH802CB-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH802CB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH802CB-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH802CB-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STTH802CB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH802CB-TR often in real-time on the comparison pages.
What if I can't find stock of STTH802CB-TR?
You can fill out our help required form which you can use to request a quote for STTH802CB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.