STTH802BY-TR Diodes by STMicroelectronics

RECTIFIER, SINGLE, 8A, 200V, TO-252Forward Surge Current Ifsm

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
10,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.55
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 8A
Diode Configuration Single
Forward Voltage VF Max 1.05V
Reverse Recovery Time trr Max 30ns
RoHS Compliant Yes

Alternative Descriptions

Diode Switching 200V 8A 3-Pin(2+Tab) DPAK T/R | Avnet Silica
Rectifier, Single, 8A, 200V, To-252 | Newark Electronics
STTH802-Y Series 200 V 8 A Automotive Ultrafast Recovery Diode - DPAK-3 | Future Electronics
RECTIFIER, SINGLE, 8A, 200V, TO-252 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH802BY-TR?

Additional datasheets, footprints and schematics for STTH802BY-TR are listed on our Part Details page. You can also find images and similar parts to STTH802BY-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH802BY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH802BY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH802BY-TR fall under?

The STTH802BY-TR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to STTH802BY-TR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH802BY-TR you can contact the distributor directly for product support, shipping queries etc.

Is the STTH802BY-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STTH802BY-TR have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STTH802BY-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH802BY-TR often in real-time on the comparison pages.

What if I can't find stock of STTH802BY-TR?

You can fill out our help required form which you can use to request a quote for STTH802BY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay