Status: | Unknown |
---|---|
Series: | STTH8 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
4,275
in stock
|
Buy Now | |
element14
from US$0.50
|
5,401
in stock
|
Buy Now | |
Farnell
from US$0.47
|
5,401
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
2,987
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.05V |
Reverse Recovery Time trr Max | 30ns |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-252 |
No. of Pins | 3 Pin, 3Pins |
Product Range | STTH8 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Ultrafast Recovery |
Operating Temperature Min | -65°C |
DIODE, ULTRAFAST, 8A, 200V, DPAK | element14 |
Ultrafast Diode 200V 8A Automotive DPAK | RS |
Diode: rectifying | Transfer Multisort Elektronik |
STTH802 Series 8 A 0.8 V 30 ns Ultrafast Recovery Diode Surface Mount - TO-252 | Future Electronics |
Diode Switching 200V 8A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH802B-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH802B-TR?
Additional datasheets, footprints and schematics for STTH802B-TR are listed on our Part Details page. You can also find images and similar parts to STTH802B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH802B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH802B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH802B-TR fall under?
The STTH802B-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH802B-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH802B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH802B-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH802B-TR have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for STTH802B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH802B-TR often in real-time on the comparison pages.
What if I can't find stock of STTH802B-TR?
You can fill out our help required form which you can use to request a quote for STTH802B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.