Status: | Active |
---|---|
Series: | STTH6110TV |
RoHS: | Compliant |
Prices starting from US$13.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$16.50
|
73
in stock
|
Buy Now | |
element14
from US$16.04
|
73
in stock
|
Buy Now | |
Farnell
from US$15.37
|
73
in stock
|
Buy Now | |
Distrelec
from US$18.31
|
5
in stock
|
Buy Now | |
Future Electronics
from US$14.62
|
-
|
Buy Now | |
Avnet America
from US$13.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Insulated package\t\tElectrical insulation = 2500 VRMSCapacitance = 45 pF\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Product Specifications |
---|
DS4662 Ultrafast recovery - high voltage diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Rectifier Diode, Dual Isolated, 1 Kv, 30 A, 320 Mv, 42 Ns, 240 A Rohs Compliant: Yes |Stmicroelectronics STTH6110TV2 | Newark Electronics |
DIODE, ULTRAFAST, 2X30A, 1000V | element14 |
ST Rectifier Diode 1kV 30A 42ns ISOTOP | Distrelec |
STMicroelectronics, STTH6110TV2 | RS |
STTH6110 Series Dual 30 A 1.3 V 100 ns Ultrafast Recovery Diode - ISOTOP | Future Electronics |
Diode Switching 1KV 30A 4-Pin ISOTOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STTH6110TV2?
Additional datasheets, footprints and schematics for STTH6110TV2 are listed on our Part Details page. You can also find images and similar parts to STTH6110TV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6110TV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6110TV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6110TV2 fall under?
The STTH6110TV2 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH6110TV2 when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6110TV2 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6110TV2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6110TV2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for STTH6110TV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6110TV2 often in real-time on the comparison pages.
What if I can't find stock of STTH6110TV2?
You can fill out our help required form which you can use to request a quote for STTH6110TV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.