Status: | Active |
---|---|
Series: | STTH6006W |
RoHS: | Compliant |
Prices starting from US$1.58
Ultrafast switching |
Low thermal resistance |
Low reverse current |
Reduces conduction and switching losses |
Product Specifications |
---|
DS4759 Turbo 2 ultrafast - high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH6006 Series 600 V 60A Standard 85 ns Fast Recovery Through Hole DO-247 | Future Electronics |
Diode Switching 600V 60A 2-Pin DO-247 Tube | Avnet Silica |
DIODE, ULTRAFAST, 60A, 600V | element14 |
Fast Recovery Diode, 60A, 600V, Do-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a STTH6006W?
Additional datasheets, footprints and schematics for STTH6006W are listed on our Part Details page. You can also find images and similar parts to STTH6006W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6006W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6006W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6006W fall under?
The STTH6006W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH6006W when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6006W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6006W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6006W have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, element14 and Farnell have stock available or on a lead time for STTH6006W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6006W often in real-time on the comparison pages.
What if I can't find stock of STTH6006W?
You can fill out our help required form which you can use to request a quote for STTH6006W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.