Status: | Active |
---|---|
Series: | STTH5R06-Y |
RoHS: | Compliant |
Prices starting from US$0.34
AEC-Q101 qualified |
Ultrafast switching |
Low reverse recovery current |
Reduces switching losses |
Low thermal resistance |
ECOPACK compliant |
Product Specifications |
---|
DS6874 Automotive 600 V, 5 A ultrafast diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH5R06 Series 5 A 600 V 35 ns Automotive Turbo 2 Ultrafast Rectifier -DPAK | Future Electronics |
Diode Switching 600V 5A 3-Pin DPAK T/R | Avnet Silica |
Diode, Aec-Q101, Single, 600V, 5A/To-252 Rohs Compliant: Yes |Stmicroelectronics STTH5R06BY-TR | Newark Electronics |
DIODE, AEC-Q101, SINGLE, 600V, 5A/TO-252 | element14 |
Where can I find additional details, specifications and documents for a STTH5R06BY-TR?
Additional datasheets, footprints and schematics for STTH5R06BY-TR are listed on our Part Details page. You can also find images and similar parts to STTH5R06BY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH5R06BY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH5R06BY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH5R06BY-TR fall under?
The STTH5R06BY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH5R06BY-TR when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH5R06BY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH5R06BY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH5R06BY-TR have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STTH5R06BY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH5R06BY-TR often in real-time on the comparison pages.
What if I can't find stock of STTH5R06BY-TR?
You can fill out our help required form which you can use to request a quote for STTH5R06BY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.