Status: | Active |
---|---|
Series: | STTH5L06 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,941
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,941
in stock
|
Buy Now | |
element14
from US$0.34
|
1,941
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
1,600
in stock
|
Buy Now | |
Avnet Silica
-
|
37,750
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Reduces switching losses |
Low thermal resistance |
Insulated package: TO-220FPAC Insulation voltage: 2000 VRMS sine |
Insulation voltage: 2000 VRMS sine |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS2544 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 5A, 600V, To-220Ac | Newark Electronics |
RECTIFIER, SINGLE, 5A, 600V, TO-220AC | element14 |
Diode Switching 600V 5A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH5L06D?
Additional datasheets, footprints and schematics for STTH5L06D are listed on our Part Details page. You can also find images and similar parts to STTH5L06D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH5L06D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH5L06D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH5L06D fall under?
The STTH5L06D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH5L06D when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH5L06D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH5L06D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH5L06D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for STTH5L06D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH5L06D often in real-time on the comparison pages.
What if I can't find stock of STTH5L06D?
You can fill out our help required form which you can use to request a quote for STTH5L06D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.