Status: | Active |
---|---|
Series: | STTH5L06 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
2,996
in stock
|
Buy Now | |
element14
from US$0.67
|
2,846
in stock
|
Buy Now | |
Farnell
from US$0.59
|
2,846
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse recovery current |
Reduces switching losses |
Low thermal resistance |
Insulated package: TO-220FPAC Insulation voltage: 2000 VRMS sine |
Insulation voltage: 2000 VRMS sine |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS2544 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH5L06 Series 600 V 5 A 95 ns SMT Turbo 2 Ultrafast Rectifier - TO-252-3 | Future Electronics |
Rectifier, 600V, 5A, To-252 | Newark Electronics |
DIODET, ULTRAFAST, 5A, 600V, DPAK | element14 |
STTH5L06B-TR,Diode,ultrafast 600V 5A | RS |
Ultrafast Diode, 600 V, 5 A, Single, 1.3 V, 65 ns, 60 A, TO-252 (DPAK), 3 Pins | Avnet America |
Where can I find additional details, specifications and documents for a STTH5L06B-TR?
Additional datasheets, footprints and schematics for STTH5L06B-TR are listed on our Part Details page. You can also find images and similar parts to STTH5L06B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH5L06B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH5L06B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH5L06B-TR fall under?
The STTH5L06B-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH5L06B-TR when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH5L06B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH5L06B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH5L06B-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STTH5L06B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH5L06B-TR often in real-time on the comparison pages.
What if I can't find stock of STTH5L06B-TR?
You can fill out our help required form which you can use to request a quote for STTH5L06B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.