Status: | Active |
---|---|
Series: | STTH512 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
2,180
in stock
|
Buy Now | |
element14
from US$0.40
|
15,979
in stock
|
Buy Now | |
Farnell
from US$0.38
|
15,979
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,878
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
85,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Ultrafast, soft recovery |
Very low conduction and switching losses |
High frequency and/or high pulsed current operation |
High reverse voltage capability |
High junction temperature |
ECOPACK®2 compliant component for DPAK on demand |
Insulated package: TO-220FPAC Insulated voltage: 2000 VRMS sine |
Insulated voltage: 2000 VRMS sine |
Product Specifications |
---|
DS4649 Ultrafast recovery - 1200 V diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
DIODE, ULTRAFAST, 5A, 1200V, DPAK | element14 |
Rectifier, 1.2Kv, 5A, To-252 | Newark Electronics |
STTH512B-TR,Diode,ultrafast 1.2KV 5A | RS |
Diode Switching 1.2KV 5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
STTH512 Series 5 A 2.2 V 95 ns Ultrafast Recovery Diode Surface Mount- TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH512B-TR?
Additional datasheets, footprints and schematics for STTH512B-TR are listed on our Part Details page. You can also find images and similar parts to STTH512B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH512B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH512B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH512B-TR fall under?
The STTH512B-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH512B-TR when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH512B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH512B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH512B-TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for STTH512B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH512B-TR often in real-time on the comparison pages.
What if I can't find stock of STTH512B-TR?
You can fill out our help required form which you can use to request a quote for STTH512B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.