Status: | Active |
---|---|
Series: | STTH4R02-Y |
RoHS: | Compliant |
Prices starting from US$0.16
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
PPAP capable |
AEC-Q101 qualified |
Product Specifications |
---|
DS6801 Automotive ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 4A, 200V, To-252 | Newark Electronics |
RECTIFIER, SINGLE, 4A, 200V, TO-252 | element14 |
STTH4R02BY Series 200 V 4 A Automotive Ultrafast Recovery Diode - DPAK-3 | Future Electronics |
Super-Fast Recovery Rectifier 4A 3-Pin DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STTH4R02BY-TR?
Additional datasheets, footprints and schematics for STTH4R02BY-TR are listed on our Part Details page. You can also find images and similar parts to STTH4R02BY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4R02BY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4R02BY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4R02BY-TR fall under?
The STTH4R02BY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH4R02BY-TR when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4R02BY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4R02BY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH4R02BY-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STTH4R02BY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4R02BY-TR often in real-time on the comparison pages.
What if I can't find stock of STTH4R02BY-TR?
You can fill out our help required form which you can use to request a quote for STTH4R02BY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.