Status: | Active |
---|---|
Series: | STTH3R04 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
282,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,571
in stock
|
Buy Now | |
EBV Elektronik
-
|
155,000
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature |
Low forward and reverse recovery times |
Product Specifications |
---|
DS5849 Ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH3R04 Series 1.5 V 3 A 35 ns Ultrafast Recovery Diode Surface Mount -DO-214AB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Ultrafast Diode, 400 V, 3 A, Single, 1.5 V, 18 ns, 60 A, DO-214AB (SMC), 2 Pins | EBV Elektronik |
Rectifier, Single, 3A, 400V, Do-214Ab | Newark Electronics |
RECTIFIER, SINGLE, 3A, 400V, DO-214AB | element14 |
Where can I find additional details, specifications and documents for a STTH3R04S?
Additional datasheets, footprints and schematics for STTH3R04S are listed on our Part Details page. You can also find images and similar parts to STTH3R04S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3R04S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R04S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3R04S fall under?
The STTH3R04S is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH3R04S when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R04S you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3R04S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3R04S have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for STTH3R04S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3R04S often in real-time on the comparison pages.
What if I can't find stock of STTH3R04S?
You can fill out our help required form which you can use to request a quote for STTH3R04S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.