Status: | Active |
---|---|
Series: | STTH310 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
10,507
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
38,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
10,507
in stock
|
Buy Now | |
element14
from US$0.29
|
10,507
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
5,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low forwarded voltage drop |
High reliability |
High surge current capability |
Soft switching for reduced EMI disturbances |
Planar technology |
ECOPACK2 compliant |
STTH310 Series 3 A 1.42 V 75 ns Ultrafast Rectifier Through Hole - DO-201AD | Future Electronics |
Rectifier, Single, 3A, 1Kv, Do-201Ad | Newark Electronics |
RECTIFIER, SINGLE, 3A, 1KV, DO-201AD | element14 |
Diode Switching 1KV 3A 2-Pin DO-201AD T/R | Avnet America |
Where can I find additional details, specifications and documents for a STTH310RL?
Additional datasheets, footprints and schematics for STTH310RL are listed on our Part Details page. You can also find images and similar parts to STTH310RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH310RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH310RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH310RL fall under?
The STTH310RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH310RL when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH310RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH310RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH310RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STTH310RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH310RL often in real-time on the comparison pages.
What if I can't find stock of STTH310RL?
You can fill out our help required form which you can use to request a quote for STTH310RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.