STTH30R03CG-TR Ultrafast Rectifiers by STMicroelectronics

300 V, 30 A Ultrafast Diode

Status: Active
Series: STTH30R03
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TURBOSWITCH \"R\" is an ultra high performance diode. This TURBOSWITCH family, which drastically cuts losses in associated MOSFET when run at high dI F /dt, is suited for HF OFF-Line SMPS and DC/DC converters.

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
1,657
in stock
Buy Now
Logo for element14
element14
from US$1.63
1,657
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.60
585
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Designed for high frequency applications.
Allows size decrease of snubbers and heatsinks.
Hyperfast recovery competes with GaAs devices.

Alternative Descriptions

RECTIFIER, DUAL, 30A, 300V, TO-263 | element14
Rectifier,dual,30A,300V,to-263,repetitive Reverse Voltage Vrrm Max-300V,forward Current If-Av-30A,diode Configuration-Dual Common Cathode,forward Voltage Vf Max-1.9V,reverse Recovery Time Trr Max-35Ns,forward Surge Current Rohs Compliant: Yes |Stmicroelectronics STTH30R03CG-TR | Newark Electronics
STTH30R03 Series 300 V 15 A (x2) 35 ns SMT Secondary Rectifier -D2PAK | Future Electronics
Diode Switching 300V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH30R03CG-TR?

Additional datasheets, footprints and schematics for STTH30R03CG-TR are listed on our Part Details page. You can also find images and similar parts to STTH30R03CG-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH30R03CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30R03CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH30R03CG-TR fall under?

The STTH30R03CG-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).

Can I view similar or alternative parts?

You can view similar parts to STTH30R03CG-TR when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30R03CG-TR you can contact the distributor directly for product support, shipping queries etc.

Is the STTH30R03CG-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STTH30R03CG-TR have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STTH30R03CG-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH30R03CG-TR often in real-time on the comparison pages.

What if I can't find stock of STTH30R03CG-TR?

You can fill out our help required form which you can use to request a quote for STTH30R03CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay