Status: | Active |
---|---|
Series: | STTH30L06-Y |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
8,147
in stock
|
Buy Now | |
element14
from US$1.70
|
8,147
in stock
|
Buy Now | |
Farnell
from US$1.70
|
8,147
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Ultrafast recovery |
Low conduction losses |
High surge capability |
Low leakage current |
High junction temperature |
VRRM guaranteed from -40 to +175 °C |
ECOPACK2 compliant (DO-247) |
Product Specifications |
---|
DS7255 Automotive 600 V, 30 A low drop ultrafast diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Aec-Q101, Single, 30A, To-263 | Newark Electronics |
RECTIFIER, AEC-Q101, SINGLE, 30A, TO-263 | element14 |
Diode Switching 600V 30A 3-Pin D2PAK T/R | Avnet America |
STTH30R04GY Series 30 A 600 V 65ns Automotive Turbo 2 Ultrafast Rectifier-D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH30L06GY-TR?
Additional datasheets, footprints and schematics for STTH30L06GY-TR are listed on our Part Details page. You can also find images and similar parts to STTH30L06GY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH30L06GY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH30L06GY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH30L06GY-TR fall under?
The STTH30L06GY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH30L06GY-TR when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH30L06GY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH30L06GY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH30L06GY-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for STTH30L06GY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH30L06GY-TR often in real-time on the comparison pages.
What if I can't find stock of STTH30L06GY-TR?
You can fill out our help required form which you can use to request a quote for STTH30L06GY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.