Status: | Active |
---|---|
Series: | STTH3012 |
RoHS: | Compliant |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
No stock
|
Buy Now | |
element14
from US$2.31
|
2,637
in stock
|
Buy Now | |
Farnell
from US$2.11
|
2,637
in stock
|
Buy Now | |
Avnet Silica
-
|
12,990
in stock
|
Buy Now | |
EBV Elektronik
-
|
330
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
-
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
DIODE, ULTRAFAST, 30A, 1200V | element14 |
Diode Switching 1.2KV 30A 2-Pin DO-247 Tube | Avnet Silica |
U/Fast recovery diode,1200V,30A,STTH3012 | RS |
Diode, Ultrafast, 30A, 1200V | Newark Electronics |
STTH3012 Series 30 A 1.3 V 115 ns Ultrafast Recovery Diode Flange Mount - DO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3012W?
Additional datasheets, footprints and schematics for STTH3012W are listed on our Part Details page. You can also find images and similar parts to STTH3012W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3012W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3012W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3012W fall under?
The STTH3012W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH3012W when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3012W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3012W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3012W have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, EBV Elektronik and RS have stock available or on a lead time for STTH3012W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3012W often in real-time on the comparison pages.
What if I can't find stock of STTH3012W?
You can fill out our help required form which you can use to request a quote for STTH3012W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.