Status: | Active |
---|---|
Series: | STTH3010 |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
894
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
2,900
in stock
|
Buy Now | |
Farnell
from US$1.59
|
2,363
in stock
|
Buy Now | |
element14
from US$1.60
|
2,363
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Insulated package:\t\tDOP3I Electrical insulation = 2500 VRMSCapacitance = 12 pF\t\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Diode, Ultrafast, 30A, 1000V | Newark Electronics |
DIODE, ULTRAFAST, 30A, 1000V | Farnell |
STTH3010 Series 1 kV 30 A Flange Mount Ultrafast Recovery Diode - TO-220AC | Future Electronics |
STMicroelectronics, STTH3010D | RS |
Diode Switching 1KV 30A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH3010D?
Additional datasheets, footprints and schematics for STTH3010D are listed on our Part Details page. You can also find images and similar parts to STTH3010D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3010D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3010D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3010D fall under?
The STTH3010D is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH3010D when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3010D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3010D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3010D have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and RS have stock available or on a lead time for STTH3010D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3010D often in real-time on the comparison pages.
What if I can't find stock of STTH3010D?
You can fill out our help required form which you can use to request a quote for STTH3010D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.