Status: | Active |
---|---|
Series: | STTH3006 |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.66
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
27
in stock
|
Buy Now | |
element14
from US$1.68
|
27
in stock
|
Buy Now | |
EBV Elektronik
-
|
420
in stock
|
Buy Now | |
Avnet Silica
-
|
240
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.42
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Insulated package: DOP3I Insulating voltage = 2500 VRMS sine |
Insulating voltage = 2500 VRMS sine |
Product Specifications |
---|
DS4754 Turbo 2 ultrafast high voltage rectifier |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode: rectifying | Transfer Multisort Elektronik |
Rectifier, Single, 30A, 600V, Do-247 | Newark Electronics |
RECTIFIER, SINGLE, 30A, 600V, DO-247 | element14 |
Diode Switching 600V 30A 2-Pin DO-247 Tube | EBV Elektronik |
STTH3006 Series 600 V 30 A Turbo 2 Ultrafast High Voltage Rectifier - DO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH3006W?
Additional datasheets, footprints and schematics for STTH3006W are listed on our Part Details page. You can also find images and similar parts to STTH3006W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH3006W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3006W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH3006W fall under?
The STTH3006W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH3006W when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3006W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH3006W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH3006W have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for STTH3006W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH3006W often in real-time on the comparison pages.
What if I can't find stock of STTH3006W?
You can fill out our help required form which you can use to request a quote for STTH3006W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.