STTH3002PI Diodes by STMicroelectronics

RECTIFIER, SINGLE, 30A, 200V, DOP-3IForward Surge Current Ifsm

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.96

Distributor Stock
Logo for Farnell
Farnell
from US$3.77
No stock
Buy Now
Logo for element14
element14
from US$1.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 200V
Forward Current If(AV) 30A
Diode Configuration Single
Forward Voltage VF Max 1.05V
Reverse Recovery Time trr Max 50ns
RoHS Compliant Yes

Alternative Descriptions

RECTIFIER, SINGLE, 30A, 200V, DOP-3I | element14
Rectifier, Single, 30A, 200V, Dop-3I | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH3002PI?

Additional datasheets, footprints and schematics for STTH3002PI are listed on our Part Details page. You can also find images and similar parts to STTH3002PI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH3002PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3002PI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH3002PI fall under?

The STTH3002PI is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to STTH3002PI when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3002PI you can contact the distributor directly for product support, shipping queries etc.

Is the STTH3002PI RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for STTH3002PI have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STTH3002PI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH3002PI often in real-time on the comparison pages.

What if I can't find stock of STTH3002PI?

You can fill out our help required form which you can use to request a quote for STTH3002PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay